ASTM International - ASTM D3991-94(2000)

Standard Specifications for Fineness of Wool or Mohair and Assignment of Grade

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2000
Status: inactive
Page Count: 3
ICS Code (Natural fibres): 59.060.10
scope:

1.1 These specifications cover the classification, by fineness grade, of wool or mohair that is in the grease, pulled, washed, or scoured state, or in the form of card sliver.

1.2 These specifications are applicable also to assignment of grade for wool or mohair in spun materials or products processed beyond carding on the woolen system but not on the worsted system which involves a combing process.

Note 1-For fineness specifications for wool top, mohair top, and alpaca, refer to Specifications D3992 and D2252.

Document History

July 1, 2012
Standard Specifications for Fineness of Wool or Mohair and Assignment of Grade (Withdrawn 2021)
1.1 These specifications cover the classification, by fineness grade, of wool or mohair that is in the grease, pulled, washed, or scoured state, or in the form of card sliver. 1.2 These...
August 15, 2006
Standard Specifications for Fineness of Wool or Mohair and Assignment of Grade
1.1 These specifications cover the classification, by fineness grade, of wool or mohair that is in the grease, pulled, washed, or scoured state, or in the form of card sliver. 1.2 These...
ASTM D3991-94(2000)
March 10, 2000
Standard Specifications for Fineness of Wool or Mohair and Assignment of Grade
1.1 These specifications cover the classification, by fineness grade, of wool or mohair that is in the grease, pulled, washed, or scoured state, or in the form of card sliver. 1.2 These...
Advertisement