ASTM International - ASTM A681-94(1999)

Standard Specification for Tool Steels Alloy

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1999
Status: inactive
Page Count: 12
ICS Code (Heat-treatable steels): 77.140.10
scope:

1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought alloy tool steel products.

1.2 These products, which include hot or cold finished bar, plate, sheet, strip, rod, wire, or forgings, are normally fabricated into tools, dies, or fixtures. The selection of a material for a particular application will depend upon design, service conditions, and desired properties.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.

Document History

May 1, 2024
Standard Specification for Tool Steels Alloy
1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought alloy tool steel products. 1.2 These products, which include hot or cold finished bar, plate,...
September 1, 2022
Standard Specification for Tool Steels Alloy
1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought alloy tool steel products. 1.2 These products, which include hot or cold finished bar, plate,...
September 1, 2015
Standard Specification for Tool Steels Alloy
1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought alloy tool steel products. 1.2 These products, which include hot or cold finished bar, plate,...
October 1, 2008
Standard Specification for Tool Steels Alloy
1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought alloy tool steel products. 1.2 These products, which include hot or cold finished bar, plate,...
September 1, 2007
Standard Specification for Tool Steels Alloy
1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought alloy tool steel products. 1.2 These products, which include hot or cold finished bar, plate,...
September 1, 2007
Standard Specification for Tool Steels Alloy
1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought alloy tool steel products. 1.2 These products, which include hot or cold finished bar, plate,...
ASTM A681-94(1999)
September 10, 1999
Standard Specification for Tool Steels Alloy
1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought alloy tool steel products. 1.2 These products, which include hot or cold finished bar, plate,...
September 10, 1999
Standard Specification for Tool Steels Alloy
1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought alloy tool steel products. 1.2 These products, which include hot or cold finished bar, plate,...
Advertisement