ASTM International - ASTM F2146-07
Standard Specification for Wrought Titanium-3Aluminum-2.5Vanadium Alloy Seamless Tubing for Surgical Implant Applications (UNS R56320)
| Organization: | ASTM International |
| Publication Date: | 1 February 2007 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for wrought and annealed or cold-worked and stress-relieved titanium-3aluminum-2
1.2 The values stated in inch pound units are to be regarded as the standard. The SI equivalents in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.
abstract:
This specification covers the chemical, mechanical, and metallurgical requirements for wrought and annealed or cold-worked and stress-relieved titanium-3aluminum-2
Document History