ASTM International - ASTM F2180-02(2007)e1
Standard Specification for Metallic Implantable Strands and Cables
| Organization: | ASTM International |
| Publication Date: | 1 February 2007 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the materials, dimensional tolerances, constructions, and mechanical properties for standard metallic implantable strands and cables.
1.2 This specification is intended to assist in the development of specific strand and cable specifications. It is particularly appropriate for high load bearing applications. It is not intended however, to address all of the possible variations in construction, material, or properties.
1.3 The values stated in SI units are to be regarded as standard. The inch-pound equivalents may be approximate.
abstract:
This specification covers the materials, dimensional tolerances, constructions, and mechanical properties for standard metallic implantable strands and cables. Materials shall be manufactured... View More
Document History