ASTM International - ASTM F745-07
Standard Specification for 18 Chromium-12.5 Nickel-2.5 Molybdenum Stainless Steel for Cast and Solution-Annealed Surgical Implant Applications (Withdrawn 2012)
| Organization: | ASTM International |
| Publication Date: | 1 February 2007 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the requirements for 18chromium-12.5nicke
1.2 The values stated in inch-pound units are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers the requirements for 18chromium-12.5nicke
Document History