ASTM International - ASTM D4010-83(1995)

Standard Specification for Waterless Hand Cleaner (Withdrawn 2000)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1983
Status: inactive
Page Count: 3
scope:

1.1 This specification covers waterless hand cleaner that is used to clean grease-based soils from human skin and is removed by wiping or water rinse.

1.2 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D4010-83(1995)
January 1, 1983
Standard Specification for Waterless Hand Cleaner (Withdrawn 2000)
1.1 This specification covers waterless hand cleaner that is used to clean grease-based soils from human skin and is removed by wiping or water rinse. 1.2 This standard may involve hazardous...
January 1, 1983
Standard Specification for Waterless Hand Cleaner
A description is not available for this item.
Advertisement