ASTM International - ASTM D4014-89(1995)

Standard Specification for Plain and Steel-Laminated Elastomeric Bearings for Bridges

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1989
Status: inactive
Page Count: 6
ICS Code (Bridge construction): 93.040
scope:

1.1 This specification covers bearings, which consist of all elastomer or of alternate laminates of elastomer and steel, when the function of the bearings is to transfer loads or accommodate relative movement between a bridge superstructure and its supporting structure, or both.

1.2 The values stated in SI units are to be regarded as the standard.

Note 1-The words "elastomer" or "elastomeric" will be used interchangeably with the word "rubber" in this specification.

1.3 The following safety hazards caveat pertains only to the test methods portion, Section B, of this specification: This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2023
Standard Specification for Plain and Steel-Laminated Elastomeric Bearings for Bridges
1.1 This specification covers bearings which consist of all elastomer or of alternate laminates of elastomer and steel, when the function of the bearings is to transfer loads or accommodate relative...
April 1, 2018
Standard Specification for Plain and Steel-Laminated Elastomeric Bearings for Bridges
1.1 This specification covers bearings, which consist of all elastomer or of alternate laminates of elastomer and steel, when the function of the bearings is to transfer loads or accommodate relative...
July 15, 2012
Standard Specification for Plain and Steel-Laminated Elastomeric Bearings for Bridges
This specification covers bearings, which consist of all elastomer or of alternate laminates of elastomer and steel, when the function of the bearings is to transfer loads or accommodate relative...
December 1, 2007
Standard Specification for Plain and Steel-Laminated Elastomeric Bearings for Bridges
This specification covers bearings, which consist of all elastomer or of alternate laminates of elastomer and steel, when the function of the bearings is to transfer loads or accommodate relative...
February 10, 2003
Standard Specification for Plain and Steel-Laminated Elastomeric Bearings for Bridges
1.1 This specification covers bearings, which consist of all elastomer or of alternate laminates of elastomer and steel, when the function of the bearings is to transfer loads or accommodate relative...
ASTM D4014-89(1995)
January 1, 1989
Standard Specification for Plain and Steel-Laminated Elastomeric Bearings for Bridges
1.1 This specification covers bearings, which consist of all elastomer or of alternate laminates of elastomer and steel, when the function of the bearings is to transfer loads or accommodate relative...
Advertisement