ASTM International - ASTM D4020-01a

Standard Specification for Ultra-High-Molecular-Weight Polyethylene Molding and Extrusion Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2001
Status: inactive
Page Count: 13
ICS Code (Other rubber and plastics products): 83.140.99
scope:

1.1 This specification provides for the identification of virgin, unmodified ultra-high-molecular-weight polyethylene (UHMW-PE) plastics molding and extrusion materials. This identification is made in such a manner that the seller and purchaser can agree on the acceptability of different commercial lots or shipments.

1.2 It is not intended to differentiate between various molecular weight grades of ultra-high-molecular-weight polyethylene commercially available.

1.3 It is not the function of this specification to provide specific engineering data for design purposes.

1.4 Ultra-high-molecular-weight polyethylenes, as defined in this specification, are those linear polymers of ethylene which have a relative viscosity of 1.44 or greater, in accordance with the test procedures described herein.

1.5 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.6 The following precautionary caveat pertains only to the test method portion. Section 7, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There is no ISO equivalent specification. However, in ISO 11542-1, a range of viscosity numbers defines the viscosity of UHMW-PE grades. The viscosity numbers are determined in accordance with ISO 1628-3.

Document History

August 1, 2018
Standard Specification for Ultra-High-Molecular-Weight Polyethylene Molding and Extrusion Materials
1.1 This specification provides for the identification of virgin, natural color, unmodified homopolymer ultra-high-molecular-weight polyethylene (UHMWPE) plastics molding and extrusion materials....
September 1, 2011
Standard Specification for Ultra-High-Molecular-Weight Polyethylene Molding and Extrusion Materials
1.1 This specification provides for the identification of virgin, natural color, unmodified homopolymer ultra-high-molecular-weight polyethylene (UHMW-PE) plastics molding and extrusion materials....
June 1, 2005
Standard Specification for Ultra-High-Molecular-Weight Polyethylene Molding and Extrusion Materials
1.1 This specification provides for the identification of virgin, unmodified homopolymer ultra-high-molecular-weight polyethylene (UHMW-PE) plastics molding and extrusion materials. This...
November 10, 2001
Standard Specification for Ultra-High-Molecular-Weight Polyethylene Molding and Extrusion Materials
1.1 This specification provides for the identification of virgin, unmodified ultra-high-molecular-weight polyethylene (UHMW-PE) plastics molding and extrusion materials. This identification is made...
November 10, 2001
Standard Specification for Ultra-High-Molecular-Weight Polyethylene Molding and Extrusion Materials
1.1 This specification provides for the identification of virgin, unmodified ultra-high-molecular-weight polyethylene (UHMW-PE) plastics molding and extrusion materials. This identification is made...
ASTM D4020-01a
November 10, 2001
Standard Specification for Ultra-High-Molecular-Weight Polyethylene Molding and Extrusion Materials
1.1 This specification provides for the identification of virgin, unmodified ultra-high-molecular-weight polyethylene (UHMW-PE) plastics molding and extrusion materials. This identification is made...
Advertisement