ASTM International - ASTM D4037-95(2001)

Standard Performance Specification for Woven, Knitted, or Flocked Bedspread Fabrics

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 May 1995
Status: inactive
Page Count: 3
ICS Code (Textile fabrics): 59.080.30
ICS Code (Home textiles. Linen): 97.160
scope:

1.1 This performance specification covers the performance requirements for woven, knitted, or flocked fabrics to be used in the manufacturing of bedspreads.

1.2 These requirements apply to the length and width directions for those properties where fabric direction is pertinent.

Document History

November 1, 2024
Standard Performance Specification for Woven, Knitted, or Flocked Bedspread Fabrics
1.1 This performance specification covers the performance requirements for woven, knitted, or flocked fabrics to be used in the manufacturing of bedspreads. 1.2 These requirements apply to the...
April 15, 2019
Standard Performance Specification for Woven, Knitted, or Flocked Bedspread Fabrics
1.1 This performance specification covers the performance requirements for woven, knitted, or flocked fabrics to be used in the manufacturing of bedspreads. 1.2 These requirements apply to the...
October 1, 2013
Standard Performance Specification for Woven, Knitted, or Flocked Bedspread Fabrics
4.1 Fabrics intended for this end-use should meet all of the requirements listed in Table 1. 4.2 It should be recognized that fabrics can be produced with an almost infinite number of construction...
August 1, 2008
Standard Performance Specification for Woven, Knitted, or Flocked Bedspread Fabrics
Fabrics intended for this end-use should meet all of the requirements listed in Table 1. It should be recognized that fabrics can be produced with an almost infinite number of construction variables...
May 10, 2002
Standard Performance Specification for Woven, Knitted, or Flocked Bedspread Fabrics
1.1 This performance specification covers the performance requirements for woven, knitted, or flocked fabrics to be used in the manufacturing of bedspreads. 1.2 These requirements apply to the length...
May 15, 1995
Standard Performance Specification for Woven, Knitted, or Flocked Bedspread Fabrics
1.1 This performance specification covers the performance requirements for woven, knitted, or flocked fabrics to be used in the manufacturing of bedspreads. 1.2 These requirements apply to the...
ASTM D4037-95(2001)
May 15, 1995
Standard Performance Specification for Woven, Knitted, or Flocked Bedspread Fabrics
1.1 This performance specification covers the performance requirements for woven, knitted, or flocked fabrics to be used in the manufacturing of bedspreads. 1.2 These requirements apply to the...
Advertisement