ASTM International - ASTM D5567-94(2006)

Standard Test Method for Hydraulic Conductivity Ratio (HCR) Testing of Soil/Geotextile Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 June 2006
Status: inactive
Page Count: 9
ICS Code (Geotextiles): 59.080.70
scope:

1.1 This test method covers laboratory measurement of the hydraulic conductivity of water-saturated porous materials with a flexible-wall permeameter.

1.2 This test method may be used with undisturbed or compacted soil specimens that have a hydraulic conductivity less than or equal to 5 x 102 cm/s.

1.3 The filtration behavior of soils with hydraulic conductivities greater than 5 x 102 cm/s may be determined by the gradient ratio test (Test Method D 5101).

1.4 The values stated in SI units are to be regarded as the standard, although other units are provided for information and clarification purposes.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2018
Standard Test Method for Hydraulic Conductivity Ratio (HCR) Testing of Soil/Geotextile Systems
5.1 This test method is to be used for measuring the hydraulic conductivity of water-saturated soil/geotextile systems. 5.2 This test method is to be used as a design performance test, or as a...
June 1, 2011
Standard Test Method for Hydraulic Conductivity Ratio (HCR) Testing of Soil/Geotextile Systems
This test method is to be used for measuring the hydraulic conductivity of water-saturated soil/geotextile systems. This test method is to be used as a design performance test, or as a comparative...
ASTM D5567-94(2006)
June 15, 2006
Standard Test Method for Hydraulic Conductivity Ratio (HCR) Testing of Soil/Geotextile Systems
1.1 This test method covers laboratory measurement of the hydraulic conductivity of water-saturated porous materials with a flexible-wall permeameter. 1.2 This test method may be used with...
May 15, 1994
Standard Test Method for Hydraulic Conductivity Ratio (HCR) Testing of Soil/Geotextile Systems
1.1 This test method covers laboratory measurement of the hydraulic conductivity of water-saturated porous materials with a flexible-wall permeameter. 1.2 This test method may be used with...
May 15, 1994
Standard Test Method for Hydraulic Conductivity Ratio (HCR) Testing of Soil/Geotextile Systems
1.1 This test method covers laboratory measurement of the hydraulic conductivity of water-saturated porous materials with a flexible-wall permeameter. 1.2 This test method may be used with...
Advertisement