ASTM International - ASTM A683M-91
Standard Specification for Nonoriented Electrical Steel, Semiprocessed Types [Metric] (Withdrawn 1999)
| Organization: | ASTM International |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification covers the detailed requirements to which flat-rolled, nonoriented semiprocessed electrical steel shall conform.
1.2 This steel is produced to specified maximum core-loss values and is intended primarily for commercial power frequency (50 and 60 Hz) applications in magnetic devices. Desirable core-loss and permeability characteristics are developed by further heat treatment by the purchaser.
1.3 These nonoriented semiprocessed electrical steels are low carbon, silicon-iron or silicon-aluminum-iro
Note-This specification is the metric companion to Specification A683.
Document History