ASTM International - ASTM D4046-91(2000)e1

Standard Test Method for Alkyl Nitrate in Diesel Fuels by Spectrophotometry

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2000
Status: inactive
Page Count: 3
ICS Code (Liquid fuels): 75.160.20
scope:

1.1 This test method describes a procedure for the determination of 0.03 to 0.30 volume% of alkyl nitrate in diesel fuels.

1.2 This test method can be used for the determination of any alkyl nitrate in diesel fuel provided that standards used for calibration contain the same alkyl nitrate ester as the test specimens to be analyzed.

1.3 The preferred units are acceptable SI units.

1.4 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Note 1.

Document History

April 15, 2019
Standard Test Method for Alkyl Nitrate in Diesel Fuels by Spectrophotometry (Withdrawn 2019)
1.1 This test method covers a procedure for the determination of 0.03 % to 0.30 % by volume of alkyl nitrate in diesel fuels. 1.2 This test method can be used for the determination of any alkyl...
June 1, 2014
Standard Test Method for Alkyl Nitrate in Diesel Fuels by Spectrophotometry
1.1 This test method covers a procedure for the determination of 0.03 to 0.30 volume % of alkyl nitrate in diesel fuels. 1.2 This test method can be used for the determination of any alkyl nitrate...
June 1, 2011
Standard Test Method for Alkyl Nitrate in Diesel Fuels by Spectrophotometry
1.1 This test method covers a procedure for the determination of 0.03 to 0.30 volume % of alkyl nitrate in diesel fuels. 1.2 This test method can be used for the determination of any alkyl nitrate in...
May 1, 2005
Standard Test Method for Alkyl Nitrate in Diesel Fuels by Spectrophotometry
1.1 This test method covers a procedure for the determination of 0.03 to 0.30 volume % of alkyl nitrate in diesel fuels. 1.2 This test method can be used for the determination of any alkyl nitrate in...
ASTM D4046-91(2000)e1
April 10, 2000
Standard Test Method for Alkyl Nitrate in Diesel Fuels by Spectrophotometry
1.1 This test method describes a procedure for the determination of 0.03 to 0.30 volume% of alkyl nitrate in diesel fuels. 1.2 This test method can be used for the determination of any alkyl nitrate...
Advertisement