ASTM International - ASTM C923M-07

Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2007
Status: inactive
Page Count: 3
ICS Code (External sewage systems): 93.030
scope:

1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete manholes conforming to Specification C 478 and pipes, and between precast reinforced concrete pipe and laterals.

1.1.1 These connectors are designed to minimize leakage between the pipe and manhole, and between the pipe and lateral.

1.2 This specification is the metric counterpart of Specification C 923. Note 1This specification covers the design, material, and performance of the resilient connection only. Connections covered by this specification are adequate for hydrostatic pressures up to 70 kPa (7.1 m) without leakage when tested in accordance with Section . Infiltration or exfiltration quantities for an installed system are dependent upon many factors other than the connections between manhole structures and pipe, and allowable quantities must be covered by other specifications and suitable testing of the installed pipeline and system.

<>

The following precautionary caveat pertains only to the test methods portion, Section 7, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific precaution statement, see 7.2.5.

Document History

September 1, 2020
Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric) (Withdrawn 2020)
A description is not available for this item.
September 1, 2018
Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric) (Withdrawn 2020)
1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete manholes conforming to Specification...
July 1, 2013
Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric)
1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete manholes conforming to Specification...
October 1, 2008
Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric)
1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete manholes conforming to Specification...
July 1, 2008
Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric)
1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete manholes conforming to Specification...
March 1, 2008
Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric)
1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete manholes conforming to Specification...
ASTM C923M-07
March 1, 2007
Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric)
1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete manholes conforming to Specification...
September 10, 2002
Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric)
1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete manholes conforming to Specification...
July 10, 1998
Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric)
1.1 This specification covers the minimum performance and material requirements for resilient connectors used for connections between precast reinforced concrete manholes conforming to Specification...
Advertisement