ASTM International - ASTM D4066-01a

Standard Classification System for Nylon Injection and Extrusion Materials (PA)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 2001
Status: inactive
Page Count: 19
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This classification system covers nylon materials suitable for injection molding and extrusion. Some of these compositions are also suitable for compression molding and application from solution.

1.2 The properties included in this classification system are those required to identify the compositions covered. There may be other requirements necessary to identify particular characteristics important to specialized applications. These may be specified by using the suffixes as given in Section 5.

1.3 This classification system and subsequent line call-out (specification) are intended to provide a means of calling out plastic materials used in the fabrication of end items or parts. It is not intended for the selection of materials. Material selection should be made by those having expertise in the plastic field after careful consideration of the design and the performance required of the part, the environment to which it will be exposed, the fabrication process to be employed, the costs involved, and the inherent properties of the material other than those covered by this classification system.

1.4 The values stated in SI units are to be regarded as the standard.

1.5 The following precautionary caveat pertains only to the test methods portion, Section 11, of this classification system. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-This classification system is similar to ISO 1874-1/-2 1993, although the technical content is significantly different.Note 2-This classification system is being revised to include international 4-mm specimens and test procedures as the standard for compliance. The 3.2-mm specimens; test methods; and Tables PA, A, and B are included in Appendix X3 as a reference for those wishing to use them. It is recommended that the material manufacturer be consulted on all call-outs against this classification system.

abstract:

This classification system covers nylon injection and extrusion materials. Nylon materials are classified into groups according to their composition. Groups are further classified into classes and... View More

Document History

September 1, 2025
Standard Classification System for Nylon Injection and Extrusion Materials (PA)
1.1 This classification system covers nylon materials suitable for injection molding and extrusion. Some of these compositions are also suitable for compression molding and application from solution....
November 1, 2019
Standard Classification System for Nylon Injection and Extrusion Materials (PA)
1.1 This classification system covers nylon materials suitable for injection molding and extrusion. Some of these compositions are also suitable for compression molding and application from solution....
July 1, 2013
Standard Classification System for Nylon Injection and Extrusion Materials (PA)
1.1 This classification system covers nylon materials suitable for injection molding and extrusion. Some of these compositions are also suitable for compression molding and application from solution....
September 15, 2008
Standard Classification System for Nylon Injection and Extrusion Materials (PA) (Withdrawn 2012)
1.1 This classification system covers nylon materials suitable for injection molding and extrusion. Some of these compositions are also suitable for compression molding and application from solution....
ASTM D4066-01a
August 10, 2001
Standard Classification System for Nylon Injection and Extrusion Materials (PA)
1.1 This classification system covers nylon materials suitable for injection molding and extrusion. Some of these compositions are also suitable for compression molding and application from...
August 10, 2001
Standard Classification System for Nylon Injection and Extrusion Materials (PA)
1.1 This classification system covers nylon materials suitable for injection molding and extrusion. Some of these compositions are also suitable for compression molding and application from...
August 10, 2001
Standard Classification System for Nylon Injection and Extrusion Materials (PA)
1.1 This classification system covers nylon materials suitable for injection molding and extrusion. Some of these compositions are also suitable for compression molding and application from...
August 10, 2001
Standard Classification System for Nylon Injection and Extrusion Materials (PA)
1.1 This classification system covers nylon materials suitable for injection molding and extrusion. Some of these compositions are also suitable for compression molding and application from...
January 1, 1996
Standard Classification System for Nylon Injection and Extrusion Materials (PA)
A description is not available for this item.
January 1, 1996
Standard Classification System for Nylon Injection and Extrusion Materials (PA)
A description is not available for this item.
January 15, 1994
Standard Classification System for Nylon Injection and Extrusion Materials (PA)
1.1 This specification covers nylon materials suitable for injection molding and extrusion. Some of these compositions are also suitable for compression molding and application from solution. 1.2...
Advertisement