ASTM International - ASTM D4068-01

Standard Specification for Chlorinated Polyethylene (CPE) Sheeting for Concealed Water-Containment Membrane

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 2001
Status: inactive
Page Count: 9
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers flexible chlorinated polyethylene (CPE) sheeting which is used without mastic, bedding, or coating for construction of concealed water-containment membranes in applications where there is potential for costly secondary damage from leakage, and where very long-term reliable performance is essential. Examples are fountains, pools, planters, shower and safe pans, tile tubs, and similar installations where the membrane is inaccessible once construction is complete. Included are requirements for composition, strength and toughness, test methods, workmanship criteria, and methods of marking.

1.2 Manufacturers have the option to use recycled materials in this product. Recycled materials must be in accordance with the requirements in Section 4.

1.3 The test methods used to characterize the sheeting are intended to ensure quality and performance and are not necessarily adequate for design purposes. Test methods have been selected to be conducted primarily with liquids that simulate the environments to which the membrane will be subjected during actual installation and use.

1.4 This specification does not cover water-containment membranes exposed in use to ultraviolet light or direct sunlight.

1.5 The values stated in inch-pound units are to be regarded as the standard. The values in parentheses are given for information only.

Note 1-There is no similar or equivalent ISO standard.

1.6 The following safety hazards caveat pertains only to the test method portion, Section 14, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers flexible chlorinated polyethylene sheeting for use in concealed water-containment membranes in applications susceptible to costly secondary damage from leakage and which... View More

Document History

March 15, 2022
Standard Specification for Chlorinated Polyethylene (CPE) Sheeting for Concealed Water-Containment Membrane
1.1 This specification covers flexible chlorinated polyethylene (CPE) sheeting which is used without mastic, bedding, or coating for construction of concealed water-containment membranes in...
March 1, 2017
Standard Specification for Chlorinated Polyethylene (CPE) Sheeting for Concealed Water-Containment Membrane
1.1 This specification covers flexible chlorinated polyethylene (CPE) sheeting which is used without mastic, bedding, or coating for construction of concealed water-containment membranes in...
May 1, 2015
Standard Specification for Chlorinated Polyethylene (CPE) Sheeting for Concealed Water-Containment Membrane
1.1 This specification covers flexible chlorinated polyethylene (CPE) sheeting which is used without mastic, bedding, or coating for construction of concealed water-containment membranes in...
September 1, 2009
Standard Specification for Chlorinated Polyethylene (CPE) Sheeting for Concealed Water-Containment Membrane
1.1 This specification covers flexible chlorinated polyethylene (CPE) sheeting which is used without mastic, bedding, or coating for construction of concealed water-containment membranes in...
August 10, 2001
Standard Specification for Chlorinated Polyethylene (CPE) Sheeting for Concealed Water-Containment Membrane
1.1 This specification covers flexible chlorinated polyethylene (CPE) sheeting which is used without mastic, bedding, or coating for construction of concealed water-containment membranes in...
ASTM D4068-01
August 10, 2001
Standard Specification for Chlorinated Polyethylene (CPE) Sheeting for Concealed Water-Containment Membrane
1.1 This specification covers flexible chlorinated polyethylene (CPE) sheeting which is used without mastic, bedding, or coating for construction of concealed water-containment membranes in...
Advertisement