ASTM International - ASTM F2072-01(2007)
Standard Practice for Hosedown of a Membrane Switch
| Organization: | ASTM International |
| Publication Date: | 1 February 2007 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Switches): | 31.220.20 |
significance And Use:
The presence of water inside a membrane switch can affect its mechanical operation or electrical functionality, or both.
This practice establishes a procedure to verify the ability of a... View More
scope:
1.1 This practice establishes procedures for the hosedown of a membrane switch to verify adequate protection from ingress of water from a high-volume water spray.
1.2 This practice can also be used to verify the ability of a membrane switch or graphics layer to act as a liquid seal for a finished product.
1.3 Additional test methods or practices can be incorporated to investigate specific results or capabilities.
1.4 This practice is a modification of NEMA Publication Number 250-1991 Section 6.7 which is a test for hosedown of a finished product housing.
Document History