ASTM International - ASTM A687-93
Standard Specification for High-Strength Nonheaded Steel Bolts and Studs (Withdrawn 1999)
| Organization: | ASTM International |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
1.1 This specification covers the chemical and mechanical requirements for quenched and tempered steel nonheaded bolts and studs with enhanced Charpy V-notch impact properties for anchorage and other purposes. The material shall be alloy steel as described in Table 1 and is limited to 5/8 to 3 in. (15.875 to 76 mm) inclusive, in nominal diameter.
1.2 This specification does not apply to mechanical expansion anchors for concrete or to powder-activated nails or studs for concrete or steel.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History