ASTM International - ASTM D4079-00

Standard Specification for Vapor-Degreasing Grade Methylene Chloride

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2000
Status: inactive
Page Count: 2
ICS Code (Halogenated hydrocarbons): 71.080.20
scope:

1.1 This specification covers vapor-degreasing grade methylene chloride.

Note-Practices D3844 and D4276, and MNL2 provide additional important information on vapor degreasing and solvent properties.

Document History

May 1, 2022
Standard Specification for Vapor-Degreasing Grade Methylene Chloride
1.1 This specification covers vapor-degreasing grade methylene chloride. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this...
February 1, 2016
Standard Specification for Vapor-Degreasing Grade Methylene Chloride
1.1 This specification covers vapor-degreasing grade methylene chloride. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this...
August 1, 2011
Standard Specification for Vapor-Degreasing Grade Methylene Chloride
1.1 This specification covers vapor-degreasing grade methylene chloride. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this...
January 1, 2006
Standard Specification for Vapor-Degreasing Grade Methylene Chloride
1.1 This specification covers vapor-degreasing grade methylene chloride. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the...
ASTM D4079-00
January 10, 2000
Standard Specification for Vapor-Degreasing Grade Methylene Chloride
1.1 This specification covers vapor-degreasing grade methylene chloride. Note-Practices D3844 and D4276, and MNL2 provide additional important information on vapor degreasing and solvent properties.
Advertisement