ASTM International - ASTM D4099-95
Standard Specification for Poly(Vinyl Choride)(PVC) Prime Windows and Sliding Glass Doors (Withdrawn 1999)
| Organization: | ASTM International |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
1.1 This specification establishes the requirements for material properties and performance characteristics for prime windows and sliding glass doors manufactured of rigid poly(vinyl chloride) (PVC). Windows and doors included in this specification shall be complete assemblies (systems) containing all necessary hardware, anchors, and miscellaneous equipment as specified herein.
1.2 This specification includes common types of PVC window and door types presently in production. No inference is to be drawn as to the acceptability of other window and door types not listed.
1.3 Although this specification establishes performance criteria, there is no intent to imply acceptable use of PVC windows and doors in a particular building. The specifying agency shall establish all requirements for a particular application and determine suitability of the product for its anticipated use.
1.4 This specification is limited to prime windows and doors and does not include secondary windows, storm windows or storm doors.
Note 1-There are no ISO standards covering the primary subject matter of this specification.
1.5 This specification allows the use of recycled material, providing that all requirements of Specification D4726 are met.
1.6 The values stated in inch-pound units are to be regarded as the standard.
1.7 The following precautionary caveat pertains only to the test method portion, Section 11, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History