ASTM International - ASTM D4022-07

Standard Specification for Coal Tar Roof Cement, Asbestos Containing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2007
Status: inactive
Page Count: 2
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers asbestos containing coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems. Coal tar roof cement shall consist of a processed coal... View More

Document History

ASTM D4022-07
March 1, 2007
Standard Specification for Coal Tar Roof Cement, Asbestos Containing
This specification covers asbestos containing coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems. Coal tar roof cement shall consist of a processed coal tar...
March 21, 2000
Standard Specification for Coal Tar Roof Cement, Asbestos Containing
1.1 This specification covers coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems. 1.2 The values stated in inch-pound units are to be regarded as the...
Advertisement