ASTM International - ASTM D4109-02
Standard Performance Specification for Men's and Boys' Woven Coverall, Dungaree, Overall, and Shop-Coat Fabrics (Withdrawn 2011)
| Organization: | ASTM International |
| Publication Date: | 10 January 2002 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Clothes): | 61.020 |
scope:
1.1 This performance specification covers woven fabrics comprised of any textile fiber or mixture of fibers, to be used in men's and boys' coveralls, dungarees, overalls, and shop-coats.
1.2 These requirements apply to both the length and width directions for those properties where fabric direction is pertinent.
1.3 This performance specification is not applicable to woven fabrics used for interlinings and industrial-protectiv
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History