ASTM International - ASTM D7204-07

Standard Practice for Sampling Waste Streams on Conveyors

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 February 2007
Status: inactive
Page Count: 3
ICS Code (Installations and equipment for waste disposal and treatment): 13.030.40
significance And Use:

This practice can be used in sampling ash from a kiln or incinerator, soils, and process waste from conveying systems, such as, a conveyer and vertical lifts. Some slurries, such as the bottom... View More

scope:

1.1 This practice describes standard procedures for sampling waste on open and closed conveying systems and is applicable to any waste material that can be conveyed to a waste pile or container. The conveyor system can be a vertical (vertical lifts), sloped or horizontal type.

1.2 This practice is intended for particles and slurries, which can be sampled using scoop, dipper or shovel type samplers.

1.3 The practice is not intended for large size sample constituents, such as boulders, large rocks, and debris.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2023
Standard Practice for Sampling Waste Streams on Conveyors
4.1 This practice can be used in sampling ash from a kiln or incinerator, soils, and process waste from conveying systems, such as a conveyer and vertical lifts. Some slurries, such as the bottom...
September 1, 2015
Standard Practice for Sampling Waste Streams on Conveyors
4.1 This practice can be used in sampling ash from a kiln or incinerator, soils, and process waste from conveying systems, such as, a conveyer and vertical lifts. Some slurries, such as the bottom...
ASTM D7204-07
February 15, 2007
Standard Practice for Sampling Waste Streams on Conveyors
This practice can be used in sampling ash from a kiln or incinerator, soils, and process waste from conveying systems, such as, a conveyer and vertical lifts. Some slurries, such as the bottom...
Advertisement