ASTM International - ASTM D4123-82(1995)

Standard Test Method for Indirect Tension Test for Resilient Modulus of Bituminous Mixtures (Withdrawn 2003)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 4
ICS Code (Binders. Sealing materials): 91.100.50
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This test method covers procedures for preparing and testing laboratory-fabricated or field-recovered cores of bituminous mixtures to determine resilient modulus values using the repeated-load indirect tension test. The procedure described covers a range of temperatures, loads, loading frequencies, and load durations. The recommended test series consists of testing at 41, 77 (Note 1), and 104°F (5, 25 (Note 1), and 40°C) at one or more loading frequencies, for example, at 0.33, 0.5, and 1.0 Hz for each temperature. This recommended series will result in nine test values for one specimen which can be used to evaluate the overall resilient behavior of the mixture.

Note 1-Ambient laboratory temperature may be substituted as appropriate.

1.2 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D4123-82(1995)
January 1, 1995
Standard Test Method for Indirect Tension Test for Resilient Modulus of Bituminous Mixtures (Withdrawn 2003)
1.1 This test method covers procedures for preparing and testing laboratory-fabricated or field-recovered cores of bituminous mixtures to determine resilient modulus values using the repeated-load...
Advertisement