ASTM International - ASTM D4131-84(1999)

Standard Practice for Sampling Fish with Rotenone

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 1999
Status: inactive
Page Count: 2
scope:

1.1 This practice covers determination of the quantitative and qualitative species composition of fish in a specified area. The successful use of this technique is dependent on: ( ) preventing fish from escaping the sample area and ( ) retrieving all affected fish, which may take up to three days.

1.2 Advantages:

1.2.1 Easily detoxified.

1.2.2 All native freshwater fish are susceptible, but it has low toxicity to mammals and birds.

1.2.3 At low concentrations fish toxicity depends on species, age, and size.

1.2.4 The suffocating action is reversible.

1.3 Limitations:

1.3.1 It is less effective in cold (below 20°C) and highly alkaline water.

1.3.2 Smaller fish and those without air bladders usually do not float.

1.3.3 Completely random selection of sample areas is not possible.

1.3.4 Overkill beyond sample area can sometimes occur.

1.3.5 Food web organisms may be eliminated.

1.4 Applications- this practice is useful in both short- and long-term studies for management and impact assessment purposes. It is adaptable to both lotic and lentic situations in littoral and limnetic areas.

Document History

April 1, 2024
Standard Practice for Sampling Fish with Rotenone
1.1 This practice covers determination of the quantitative and qualitative species composition of fish in a specified area. The successful use of this technique is dependent on: (1) preventing fish...
April 1, 2019
Standard Practice for Sampling Fish with Rotenone
1.1 This practice covers determination of the quantitative and qualitative species composition of fish in a specified area. The successful use of this technique is dependent on: (1) preventing fish...
January 1, 2014
Standard Practice for Sampling Fish with Rotenone
1.1 This practice covers determination of the quantitative and qualitative species composition of fish in a specified area. The successful use of this technique is dependent on: (1) preventing fish...
March 1, 2004
Standard Practice for Sampling Fish with Rotenone
1.1 This practice covers determination of the quantitative and qualitative species composition of fish in a specified area. The successful use of this technique is dependent on: (1) preventing fish...
ASTM D4131-84(1999)
June 10, 1999
Standard Practice for Sampling Fish with Rotenone
1.1 This practice covers determination of the quantitative and qualitative species composition of fish in a specified area. The successful use of this technique is dependent on: ( ) preventing fish...
April 12, 1984
Standard Practice for Sampling Fish with Rotenone
1.1 This practice covers determination of the quantitative and qualitative species composition of fish in a specified area. The successful use of this technique is dependent on: (1) preventing fish...
Advertisement