ASTM International - ASTM D1485-07

Standard Practice for Rubber from Natural Sources—Sampling and Sample Preparation

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2007
Status: inactive
Page Count: 3
ICS Code (Latex and raw rubber): 83.040.10
significance And Use:

This practice outlines a procedure for sampling and sample preparation of natural rubber. A statistical method for determining a quality index and lot acceptability is given. The sampling plan is... View More

scope:

1.1 This practice, intended for referee purposes, covers a uniform procedure for sampling lots of solid natural rubber. Natural rubber generally is marketed in bales or packages of various sizes.

1.2 A procedure for determining the acceptability of lots of natural rubber is given. This procedure is based on a variable sampling plan.

1.3 The sample size is based on the assumption of a visually homogeneous material. If obvious heterogeneity exists, the number of samples shall be increased.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2026
Standard Practice for Rubber from Natural Sources—Sampling and Sample Preparation
1.1 This practice, intended for referee purposes, covers a uniform procedure for sampling lots of solid natural rubber. Natural rubber generally is marketed in bales or packages of various sizes. 1.2...
June 1, 2020
Standard Practice for Rubber from Natural Sources—Sampling and Sample Preparation
1.1 This practice, intended for referee purposes, covers a uniform procedure for sampling lots of solid natural rubber. Natural rubber generally is marketed in bales or packages of various sizes....
August 1, 2015
Standard Practice for Rubber from Natural Sources—Sampling and Sample Preparation
1.1 This practice, intended for referee purposes, covers a uniform procedure for sampling lots of solid natural rubber. Natural rubber generally is marketed in bales or packages of various sizes....
November 1, 2011
Standard Practice for Rubber from Natural Sources—Sampling and Sample Preparation
1.1 This practice, intended for referee purposes, covers a uniform procedure for sampling lots of solid natural rubber. Natural rubber generally is marketed in bales or packages of various sizes....
ASTM D1485-07
March 1, 2007
Standard Practice for Rubber from Natural Sources—Sampling and Sample Preparation
1.1 This practice, intended for referee purposes, covers a uniform procedure for sampling lots of solid natural rubber. Natural rubber generally is marketed in bales or packages of various sizes. 1.2...
November 10, 1997
Standard Test Methods for Rubber from Natural Sources-Sampling and Sample Preparation
1.1 These methods cover a uniform procedure for sampling lots of solid natural rubber. Raw natural rubber generally is marketed in bales ranging in mass from 24 to 115 kg. 1.2 A procedure for...
March 27, 1986
Standard Test Methods for Rubber from Natural Sources-Sampling and Sample Preparation
1.1 These test methods cover a uniform procedure for sampling lots of solid natural rubber. Raw natural rubber generally is marketed in bales ranging in mass from 24 to 115 kg. 1.2 A procedure for...
Advertisement