ASTM International - ASTM A727/A727M-02(2007)

Standard Specification for Carbon Steel Forgings for Piping Components with Inherent Notch Toughness

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2007
Status: inactive
Page Count: 4
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers forged carbon steel piping components intended primarily for service in pressure piping systems from -20 to +650 °F [-30 to +345 °C] where inherent notch toughness is desired, but where notch toughness testing is not required. Included are forged or ring-rolled flanges, forged fittings, and valves made to specified dimensions, or to dimensional standards such as the ASME and API specifications referenced in Section 2.

1.2 This specification is limited to forgings with maximum finished section thicknesses no larger than 2 in. [51 mm].

1.3 It shall be the responsibility of the purchaser to determine whether material meeting the requirements of this specification is satisfactory for the service application.

1.4 Supplementary requirements are provided for use when additional testing or inspection is desired. These shall apply only when specified by the purchaser in the order.

Note 1-There are no provisions for impact testing in this specification. When impact testing is required, refer to Specification A 350/A 350M.

1.5 This specification is expressed in both inch-pound units and in SI units. However, unless the order specifies the applicable "M" specification designation (SI units), the material shall be furnished to inch-pound units.

1.6 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers forged carbon steel piping components intended primarily for service in pressure piping systems from a specific temperature range where inherent notch toughness is... View More

Document History

December 1, 2019
Standard Specification for Carbon Steel Forgings for Piping Components with Inherent Notch Toughness (Withdrawn 2024)
1.1 This specification2 covers forged carbon steel piping components intended primarily for service in pressure piping systems from −20 to +650 °F [−30 to +345 °C] where inherent notch toughness is...
October 1, 2014
Standard Specification for Carbon Steel Forgings for Piping Components with Inherent Notch Toughness
1.1 This specification2 covers forged carbon steel piping components intended primarily for service in pressure piping systems from −20 to +650 °F [−30 to +345 °C] where inherent notch toughness is...
October 1, 2013
Standard Specification for Carbon Steel Forgings for Piping Components with Inherent Notch Toughness
1.1 This specification2 covers forged carbon steel piping components intended primarily for service in pressure piping systems from −20 to +650 °F [−30 to +345 °C] where inherent notch toughness is...
October 1, 2011
Standard Specification for Carbon Steel Forgings for Piping Components with Inherent Notch Toughness
1.1 This specification covers forged carbon steel piping components intended primarily for service in pressure piping systems from −20 to +650 °F [−30 to +345 °C] where inherent notch toughness is...
November 1, 2010
Standard Specification for Carbon Steel Forgings for Piping Components with Inherent Notch Toughness
1.1 This specification covers forged carbon steel piping components intended primarily for service in pressure piping systems from −20 to +650 °F [−30 to +345 °C] where inherent notch toughness is...
October 1, 2009
Standard Specification for Carbon Steel Forgings for Piping Components with Inherent Notch Toughness
1.1 This specification covers forged carbon steel piping components intended primarily for service in pressure piping systems from −20 to +650 °F [−30 to +345 °C] where inherent notch toughness is...
ASTM A727/A727M-02(2007)
March 1, 2007
Standard Specification for Carbon Steel Forgings for Piping Components with Inherent Notch Toughness
1.1 This specification covers forged carbon steel piping components intended primarily for service in pressure piping systems from -20 to +650 °F [-30 to +345 °C] where inherent notch toughness is...
September 10, 2002
Standard Specification for Carbon Steel Forgings for Piping Components with Inherent Notch Toughness
1.1 This specification covers forged carbon steel piping components intended primarily for service in pressure piping systems from 20 to +650°F [30 to +345°C] where inherent notch toughness is...
September 10, 2000
Standard Specification for Carbon Steel Forgings for Piping Components with Inherent Notch Toughness
1.1 This specification covers forged carbon steel piping components intended primarily for service in pressure piping systems from -20 to +650oF [-30 to +345oC] where inherent notch toughness is...
Advertisement