ASTM International - ASTM D5684-07

Standard Terminology Relating to Pile Floor Coverings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2007
Status: inactive
Page Count: 4
ICS Code (Floor coverings): 97.150
scope:

1.1 This terminology is a compilation of all terminology developed by Subcommittee D13.21 on Pile Floor Covering.

1.2 This terminology is unique to the pile floor covering industry. Meanings if the same terms used outside the industry can be found in other compilations or in other dictionaries of general usage.

1.3 In addition to being a specialized dictionary, D 5684 is also useful for managing the Terminology of the Subcommittee.

1.4 Terms listed under the jurisdiction of Subcommittee D13.21.

1.5 For definitions of other textile terms see Terminology D 123.

1.6 This terminology is a compilation of all terminology developed by Subcommittee D13.21 on Pile Floor Covering.

Advertisement