ASTM International - ASTM D1121-07

Standard Test Method for Reserve Alkalinity of Engine Coolants and Antirusts

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2007
Status: inactive
Page Count: 3
ICS Code (Refrigerants and antifreezes): 71.100.45
scope:

1.1 This test method covers the determination of the reserve alkalinity of new, unused engine coolants, and liquid antirusts as received, of used or unused aqueous dilutions of the concentrated materials, and of aqueous dilutions of solid antirusts.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2020
Standard Test Method for Reserve Alkalinity of Engine Coolants and Antirusts
5.1 Reserve alkalinity is the number of millilitres, to the nearest 0.1 mL of 0.100 N hydrochloric acid (HCl) required for the titration to a pH of 5.5 of a 10 mL sample of an undiluted, unused...
October 1, 2011
Standard Test Method for Reserve Alkalinity of Engine Coolants and Antirusts
Reserve alkalinity is the number of millilitres, to the nearest 0.1 mL of 0.100 N hydrochloric acid (HCl) required for the titration to a pH of 5.5 of a 10-mL sample of an undiluted, unused coolant,...
ASTM D1121-07
April 1, 2007
Standard Test Method for Reserve Alkalinity of Engine Coolants and Antirusts
1.1 This test method covers the determination of the reserve alkalinity of new, unused engine coolants, and liquid antirusts as received, of used or unused aqueous dilutions of the concentrated...
October 10, 1998
Standard Test Method for Reserve Alkalinity of Engine Coolants and Antirusts
1.1 This test method covers the determination of the reserve alkalinity of new, unused engine coolants, and liquid antirusts as received, of used or unused aqueous dilutions of the concentrated...
October 10, 1998
Standard Test Method for Reserve Alkalinity of Engine Coolants and Antirusts
1.1 This test method covers the determination of the reserve alkalinity of new, unused engine coolants, and liquid antirusts as received, of used or unused aqueous dilutions of the concentrated...
January 1, 1967
Standard Method Of Test For Reserve Alkalinity Of Engine Antifreezes And Antirusts
A description is not available for this item.
Advertisement