ASTM International - ASTM B447-07
Standard Specification for Welded Copper Tube
| Organization: | ASTM International |
| Publication Date: | 1 April 2007 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for welded copper tube with a longitudinal seam free of filler metal produced from sheet or strip of the following coppers:
| Copper UNS Nos. | Type of Copper |
| C10100 | Oxygen-free electronic |
| C10200 | Oxygen-free |
| C10300 | Oxygen-free, extra low phosphorus |
| C10800 | Oxygen-free, low phosphorus |
| C11000 | Electrolytic tough pitch |
| C12000 | Phosphorus deoxidized, low residual phosphorus |
| C12200 | Phosphorus deoxidized, high residual phosphorus |
| C14200 | Phosphorus deoxidized, arsenical |
1.2 Unless otherwise specified in the contract or purchase order, product furnished of any listed copper, with the exception of copper C11000, shall be considered acceptable.
1.2.1 Copper C11000 welded tube shall not be used in applications where hydrogen embrittlement during heating is a concern.
1.3 Values stated in inch-pound units are the standard except for grain size which is given in SI units. Values given in parentheses are for information only.
1.4 The following hazard caveat pertains only to Section 13 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification establishes the requirements for welded copper tube with a longitudinal seam free of filler metal produced from sheet or strip of one of the Copper UNS Nos. C10100, C10200,... View More
Document History