ASTM International - ASTM F860-07

Standard Specification for Hot Water Sanitizing Commercial Dishwashing Machines, Multiple Tank, Rackless Conveyor Type

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2007
Status: inactive
Page Count: 5
ICS Code (Dishwashers): 97.040.40
scope:

1.1 This specification covers multiple tank, automatic rackless conveyor type, commercial dishwashing machines.

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI values given in parentheses are provided for information only.

abstract:

This specification covers multiple tank, automatic rack less conveyor type, commercial dishwashing machines. These machines can be classified into two types: Type 1 machines shall be designed and... View More

Document History

December 1, 2018
Standard Specification for Hot Water Sanitizing Commercial Dishwashing Machines, Multiple Tank, Rackless Conveyor Type
This specification covers multiple tank, automatic rack less conveyor type, commercial dishwashing machines. These machines can be classified into two types: Type 1 machines shall be designed and...
March 1, 2013
Standard Specification for Hot Water Sanitizing Commercial Dishwashing Machines, Multiple Tank, Rackless Conveyor Type
This specification covers multiple tank, automatic rack less conveyor type, commercial dishwashing machines. These machines can be classified into two types: Type 1 machines shall be designed and...
ASTM F860-07
April 1, 2007
Standard Specification for Hot Water Sanitizing Commercial Dishwashing Machines, Multiple Tank, Rackless Conveyor Type
This specification covers multiple tank, automatic rack less conveyor type, commercial dishwashing machines. These machines can be classified into two types: Type 1 machines shall be designed and...
March 10, 2002
Standard Specification for Hot Water Sanitizing Commercial Dishwashing Machines, Multiple Tank, Rackless Conveyor Type
1.1 This specification covers multiple tank, automatic rackless conveyor type, commercial dishwashing machines. 1.2 The values stated in inch-pound units are to be regarded as the standard. The SI...
March 10, 2002
Standard Specification for Hot Water Sanitizing Commercial Dishwashing Machines, Multiple Tank, Rackless Conveyor Type
1.1 This specification covers multiple tank, automatic rackless conveyor type, commercial dishwashing machines. 1.2 The values stated in inch-pound units are to be regarded as the standard. The SI...
Advertisement