ASTM International - ASTM E1919-07
Standard Guide for Worldwide Published Standards Relating to Particle and Spray Characterization
| Organization: | ASTM International |
| Publication Date: | 1 April 2007 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Particle size analysis. Sieving): | 19.120 |
significance And Use:
Reported particle size measurement is a function of both the actual dimension and/or shape factor as well as the particular physical or chemical properties of the particle being measured. Caution... View More
scope:
1.1 This guide covers the awareness and use of available standard methods for characterizing solid and liquid particles, and provides information for subsequent evaluation and standardization.
1.2 The principal purpose of this guide is the identification of particle characterization standard methods that have been developed and published by various standards organizations worldwide. Although this is an extensive list of methods, it is not all inclusive. WD working drafts, CD committee drafts, DIS draft International Standards and FDIS final Draft International Standards may not be completed documents. These standards have been divided into the following twelve sections related to particle characterization.
| Section 1 | - | Representation and Treatment of Data |
| Section 2 | - | Sedimentation, Classification, Gravity and Centrifugal Methods |
| Section 3 | - | Surface Area and Porosity Measurement Methods |
| Section 4 | - | Sieving Methods |
| Section 5 | - | Electrical Sensing Methods |
| Section 6 | Laser Diffraction Methods | |
| Section 7 | - | Photon Correlation Spectroscopy Methods |
| Section 8 | - | Image Analysis Methods |
| Section 9 | - | Single Particle Light Interaction Methods |
| Section 10 | - | Small Angle X-Ray Scattering Method |
| Section 11 | - | Sampling Methods |
| Section 12 | - | General Methods, Vocabulary, and Information |
Document History