ASTM International - ASTM D4188-82(1999)

Standard Practice for Performing Pressure In-Line Coagulation-Flocculation-Filtration Test

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 1999
Status: inactive
Page Count: 4
ICS Code (Sewage water): 13.060.30
scope:

1.1 This practice covers the procedure used to perform pressure in-line coagulation-flocculation-filtration of water and waste water. It is applicable to water and waste water with relatively low suspended solids (<30 mg/L). The waste water practice is applicable for any size filter greater than 100 mm (4 in.) in diameter.

1.2 This practice can be used to determine the effectiveness of flocculants or coagulants, or both, and filter medium(a) in removing suspended and colloidal material from water and waste water.

1.3 Interval between filter backwashing, backwash requirements, rinse requirements, and effect of filtration rate on effluent quality can also be obtained with this practice.

1.4 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2025
Standard Practice for Performing Pressure In-Line Coagulation-Flocculation-Filtration Test in Water
1.1 This practice covers the procedure used to perform pressure in-line coagulation-flocculation-filtration of water and waste water. It is applicable to water and waste water with relatively low...
December 15, 2017
Standard Practice for Performing Pressure In-Line Coagulation-Flocculation-Filtration Test in Water
1.1 This practice covers the procedure used to perform pressure in-line coagulation-flocculation-filtration of water and waste water. It is applicable to water and waste water with relatively low...
January 1, 2013
Standard Practice for Performing Pressure In-Line Coagulation-Flocculation-Filtration Test in Water
1.1 This practice covers the procedure used to perform pressure in-line coagulation-flocculation-filtration of water and waste water. It is applicable to water and waste water with relatively low...
July 1, 2008
Standard Practice for Performing Pressure In-Line Coagulation-Flocculation-Filtration Test
1.1 This practice covers the procedure used to perform pressure in-line coagulation-flocculation-filtration of water and waste water. It is applicable to water and waste water with relatively low...
ASTM D4188-82(1999)
June 10, 1999
Standard Practice for Performing Pressure In-Line Coagulation-Flocculation-Filtration Test
1.1 This practice covers the procedure used to perform pressure in-line coagulation-flocculation-filtration of water and waste water. It is applicable to water and waste water with relatively low...
October 29, 1982
Standard Practice for Performing Pressure In-Line Coagulation-Flocculation-Filtration Test
1.1 This practice covers the procedure used to perform pressure in-line coagulation-flocculation-filtration of water and waste water. It is applicable to water and waste water with relatively low...
Advertisement