ASTM International - ASTM B76-90(2007)

Standard Test Method for Accelerated Life of Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2007
Status: inactive
Page Count: 6
ICS Code (Nickel, chromium and their alloys): 77.120.40
significance And Use:

This test method is used by producers of electrical heating alloys to measure the cyclic oxidation resistance of these alloys.

Because of the effect of the environment, design, and use, the... View More

scope:

1.1 This test method covers the determination of the resistance to oxidation of nickel-chromium and nickel-chromium-iron electrical heating alloys at elevated temperatures under intermittent heating. Procedures for a constant-temperature cycle are provided. This test method is used for internal comparative purposes only.

1.2 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound units may be approximate.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2026
Standard Test Method for Elevated Temperature Accelerated Life Cycle Testing for Determining Resistance to Oxidation of Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating Applications
1.1 This test method? describes a procedure for determining resistance to oxidation of nickel-chromium and nickel-chromium-iron electrical heating alloys at elevated temperatures under intermittent...
November 1, 2018
Standard Test Method for Accelerated Life of Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating
1.1 This test method 2 covers the determination of the resistance to oxidation of nickel-chromium and nickel-chromium-iron electrical heating alloys at elevated temperatures under intermittent...
May 1, 2013
Standard Test Method for Accelerated Life of Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating
1.1 This test method 2 covers the determination of the resistance to oxidation of nickel-chromium and nickel-chromium-iron electrical heating alloys at elevated temperatures under intermittent...
ASTM B76-90(2007)
May 1, 2007
Standard Test Method for Accelerated Life of Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating
1.1 This test method covers the determination of the resistance to oxidation of nickel-chromium and nickel-chromium-iron electrical heating alloys at elevated temperatures under intermittent heating....
January 1, 2001
Standard Test Method for Accelerated Life of Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating
1.1 This test method covers the determination of the resistance to oxidation of nickel-chromium and nickel-chromium-iron electrical heating alloys at elevated temperatures under intermittent heating....
January 1, 2001
Standard Test Method for Accelerated Life of Nickel-Chromium and Nickel-Chromium-Iron Alloys for Electrical Heating
1.1 This test method covers the determination of the resistance to oxidation of nickel-chromium and nickel-chromium-iron electrical heating alloys at elevated temperatures under intermittent heating....
Advertisement