ASTM International - ASTM D4198-82(1998)
Standard Test Methods for Evaluating Absorbent Pads Used with Membrane Filters for Bacteriological Analysis and Growth
| Organization: | ASTM International |
| Publication Date: | 10 December 1998 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Medical microbiology): | 07.100.10 |
scope:
1.1 These test methods cover the determination of the nutrient-holding capacity and the toxic or nutritive effect on bacterial growth of organisms retained on a membrane filter, when the absorbent pad being tested is used as a nutrient reservoir and medium supply source for the retained bacteria.
1.2 The tests described are conducted on 47-mm diameter disks, although other size disks may be employed for bacterial culture techniques.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History