ASTM International - ASTM C1131-95(2007)

Standard Practice for Least Cost (Life Cycle) Analysis of Concrete Culvert, Storm Sewer, and Sanitary Sewer Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2007
Status: inactive
Page Count: 4
ICS Code (Drainage systems): 91.140.80
significance And Use:

The significance of the LCA method is that it is a comprehensive technique for taking into account all relevant monetary values over the project design life and provides a measure of the total... View More

scope:

1.1 This practice covers procedures for least cost (life cycle) analysis (LCA) of materials, systems, or structures proposed for use in the construction of concrete culvert, storm sewer, and sanitary sewer systems.

Note 1-As intended in this practice, examples of analyses include, but are not limited to the following: (1) materials-pipe linings and coatings, concrete wall thicknesses, cements, additives, etc.; (2) systems-circular pipe, box sections, multiple lines, force mains, etc.; and (3) structures-wet and dry wells, pump and lift stations, etc.

1.2 The LCA method includes costs associated with planning, engineering, construction (bid price), maintenance, rehabilitation and replacement, and cost deductions for any residual value at the end of the proposed project design life.

1.3 For each material, system, or structure, the LCA method determines in present value constant dollars, the total of all initial and future costs over the project design life, and deducts any residual value.

1.4 Major factors in the LCA method include project design life, service life, and relevant interest and inflation rates.

Document History

May 1, 2026
Standard Practice for Life Cycle Cost Analysis (LCCA) of Concrete Culvert, Storm Sewer, and Sanitary Sewer Systems
1.1 This practice covers procedures for least cost (life cycle) analysis (LCA) of materials, systems, or structures proposed for use in the construction of concrete culvert, storm sewer, and sanitary...
February 1, 2020
Standard Practice for Least Cost (Life Cycle) Analysis of Concrete Culvert, Storm Sewer, and Sanitary Sewer Systems
1.1 This practice covers procedures for least cost (life cycle) analysis (LCA) of materials, systems, or structures proposed for use in the construction of concrete culvert, storm sewer, and sanitary...
October 15, 2015
Standard Practice for Least Cost (Life Cycle) Analysis of Concrete Culvert, Storm Sewer, and Sanitary Sewer Systems
1.1 This practice covers procedures for least cost (life cycle) analysis (LCA) of materials, systems, or structures proposed for use in the construction of concrete culvert, storm sewer, and sanitary...
December 1, 2010
Standard Practice for Least Cost (Life Cycle) Analysis of Concrete Culvert, Storm Sewer, and Sanitary Sewer Systems
1.1 This practice covers procedures for least cost (life cycle) analysis (LCA) of materials, systems, or structures proposed for use in the construction of concrete culvert, storm sewer, and sanitary...
December 1, 2010
Standard Practice for Least Cost (Life Cycle) Analysis of Concrete Culvert, Storm Sewer, and Sanitary Sewer Systems
1.1 This practice covers procedures for least cost (life cycle) analysis (LCA) of materials, systems, or structures proposed for use in the construction of concrete culvert, storm sewer, and sanitary...
ASTM C1131-95(2007)
May 1, 2007
Standard Practice for Least Cost (Life Cycle) Analysis of Concrete Culvert, Storm Sewer, and Sanitary Sewer Systems
1.1 This practice covers procedures for least cost (life cycle) analysis (LCA) of materials, systems, or structures proposed for use in the construction of concrete culvert, storm sewer, and sanitary...
January 1, 2000
Standard Practice for Least Cost (Life Cycle) Analysis of Concrete Culvert, Storm Sewer, and Sanitary Sewer Systems
1.1 This practice covers procedures for least cost (life cycle) analysis (LCA) of materials, systems, or structures proposed for use in the construction of concrete culvert, storm sewer, and sanitary...
Advertisement