ASTM International - ASTM E850-95(2007)
Standard Practice for Use of Inorganic Process Wastes as Structural Fill
| Organization: | ASTM International |
| Publication Date: | 1 February 2007 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Recycling): | 13.030.50 |
significance And Use:
This practice is intended for inorganic process wastes that can be used as replacements for natural material such as soil or rock suitable for construction applications. Selection of appropriate... View More
scope:
1.1 This practice provides guidance for use of selected process wastes as structural fills by listing representative test methods for predicting and evaluating those physical characteristics of waste that are related to the integrity of fills and to protection of ground and surface waters.
1.2 Table 1 lists references which provide engineering practices and test procedures that may be applied to process waste for use as structural fill.
1.3 Some process wastes may produce leachate that exceeds environmentally acceptable limits. Special provisions are included to accommodate this class of materials (see 7.2).
Document History