ASTM International - ASTM D4217-91(1995)e1

Standard Test Method for Gel Time of Thermosetting Coating Powder

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 2
ICS Code (Thermosetting materials): 83.080.10
scope:

1.1 This test method determines the length of time a thermosetting coating powder remains liquified at a specified elevated temperature. The method provides a means for estimating thermal gel time of coatings. This test method is intended for gel times of less than 90 s.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. A specific hazard statement is given in Section 8.

Document History

January 1, 2025
Standard Test Method for Gel Time of Thermosetting Coating Powder
1.1 This test method determines the length of time a thermosetting coating powder takes to gel on a polished metal surface at a specified temperature, such as 204?°C (400?°F). The determination of...
June 1, 2017
Standard Test Method for Gel Time of Thermosetting Coating Powder
1.1 This test method determines the length of time a thermosetting coating powder takes to gel on a polished metal surface at a specified temperature, such as 204°C (400°F). The determination of the...
June 1, 2013
Standard Test Method for Gel Time of Thermosetting Coating Powder
1.1 This test method determines the length of time a thermosetting coating powder takes to gel on a polished metal surface at a specified temperature, such as 204°C (400°F). The determination of the...
June 1, 2007
Standard Test Method for Gel Time of Thermosetting Coating Powder
1.1 This test method determines the length of time a thermosetting coating powder takes to gel on a polished metal surface at a specified temperature, such as 204C (400F). The determination of the...
July 10, 2002
Standard Test Method for Gel Time of Thermosetting Coating Powder
1.1 This test method determines the length of time a thermosetting coating powder takes to gel on a polished metal surface at a specified temperature, such as 204°C (400°F). The determination of the...
ASTM D4217-91(1995)e1
January 1, 1995
Standard Test Method for Gel Time of Thermosetting Coating Powder
1.1 This test method determines the length of time a thermosetting coating powder remains liquified at a specified elevated temperature. The method provides a means for estimating thermal gel time of...
Advertisement