ASTM International - ASTM B6-07
Standard Specification for Zinc
| Organization: | ASTM International |
| Publication Date: | 1 May 2007 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Lead, zinc, tin and their alloys): | 77.120.60 |
scope:
1.1 This specification covers zinc metal made from ore or other material by a process of distillation or by electrolysis in five grades as follows:
1.1.1 LME Grade
1.1.2 Special High Grade
1.1.3 High Grade
1.1.4 Intermediate Grade
1.1.5 Prime Western Grade
Note 1-Certain continuous galvanizing grades are specified in Specification B 852. Other continuous galvanizing and controlled lead grades are not included in this specification but are covered by specific user purchasing specifications.
1.2 This specification does not cover zinc produced by "sweating" or remelting of secondary zinc.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers zinc metal made from ore or other material by a process of distillation or by electrolysis in five grades as follows: LME grade, special high grade, high grade,... View More
Document History