ASTM International - ASTM D4222-98
Standard Test Method for Determination of Nitrogen Adsorption and Desorption Isotherms of Catalysts By Static Volumetric Measurements
| Organization: | ASTM International |
| Publication Date: | 10 March 1998 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
| ICS Code (Chemical reagents): | 71.040.30 |
scope:
1.1 This test method covers the determination of nitrogen adsorption and desorption isotherms of catalysts and catalyst carriers at the boiling point of liquid nitrogen. A static volumetric measuring system is used to obtain about thirty equilibrium adsorption points on each branch of the isotherm, these points being evenly spread over the isotherm.
1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History