ASTM International - ASTM D4223-99
Standard Practice for Preparation of Test Specimens of Asphalt-Stabilized Soils
| Organization: | ASTM International |
| Publication Date: | 10 November 1999 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
scope:
1.1 This practice covers the selection and proportioning of soils and emulsified or cutback asphalts and the fabrication of 4-in. (102-mm) diameter by 2.5-in. (54-mm) high test specimens.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History