ASTM International - ASTM D4225-97
Standard Specification for Styrene-Butadiene Sheeting
| Organization: | ASTM International |
| Publication Date: | 10 July 1997 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
1.1 This specification covers styrene-butadiene sheeting in thicknesses of 0.25 mm (0.01 in.) and greater. Sheeting conforming to this specification is intended for use in instrument housings and applications requiring resistance to impact. Methods of fabrication may require that the sheet be drawn or bent.
1.2 This specification covers natural and colored sheeting.
1.3 This specification covers quality requirements that include degree of orientation, amount of warpage or twist, dimensions, tolerances, and workmanship.
1.4 The values stated in SI units are to be regarded as the standard. The SI units given in parentheses are for information only.
1.5 The following precautionary statement pertains to the test method portion only, Section 12, of this specification: This standard does not purport to address the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History