ASTM International - ASTM A891/A891M-07

Standard Specification for Precipitation Hardening Iron Base Superalloy Forgings for Turbine Rotor Disks and Wheels

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2007
Status: inactive
Page Count: 3
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers precipitation hardening iron base superalloy forgings which are primarily intended for use as turbine rotor disks and wheels.

1.2 Two heat treatments are covered. Selection will depend upon design, service conditions, mechanical properties, and elevated temperature characteristics.

1.3 All of the provisions of Specification A 788/A 788M, apply, except as amended herein.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

Document History

October 15, 2024
Standard Specification for Precipitation Hardening Iron Base Superalloy Forgings for Turbine Rotor Disks and Wheels
1.1 This specification covers precipitation hardening iron base superalloy forgings which are primarily intended for use as turbine rotor disks and wheels. 1.2 Two heat treatments are covered....
March 1, 2021
Standard Specification for Precipitation Hardening Iron Base Superalloy Forgings for Turbine Rotor Disks and Wheels
1.1 This specification covers precipitation hardening iron base superalloy forgings which are primarily intended for use as turbine rotor disks and wheels. 1.2 Two heat treatments are covered....
May 1, 2016
Standard Specification for Precipitation Hardening Iron Base Superalloy Forgings for Turbine Rotor Disks and Wheels
1.1 This specification covers precipitation hardening iron base superalloy forgings which are primarily intended for use as turbine rotor disks and wheels. 1.2 Two heat treatments are covered....
March 1, 2015
Standard Specification for Precipitation Hardening Iron Base Superalloy Forgings for Turbine Rotor Disks and Wheels
1.1 This specification covers precipitation hardening iron base superalloy forgings which are primarily intended for use as turbine rotor disks and wheels. 1.2 Two heat treatments are covered....
November 1, 2010
Standard Specification for Precipitation Hardening Iron Base Superalloy Forgings for Turbine Rotor Disks and Wheels
1.1 This specification covers precipitation hardening iron base superalloy forgings which are primarily intended for use as turbine rotor disks and wheels. 1.2 Two heat treatments are covered....
March 1, 2008
Standard Specification for Precipitation Hardening Iron Base Superalloy Forgings for Turbine Rotor Disks and Wheels
This specification covers precipitation hardened iron base superalloy forgings which are primarily intended for use as turbine rotor disks and wheels. Two heat treatments are covered and selection...
ASTM A891/A891M-07
May 1, 2007
Standard Specification for Precipitation Hardening Iron Base Superalloy Forgings for Turbine Rotor Disks and Wheels
1.1 This specification covers precipitation hardening iron base superalloy forgings which are primarily intended for use as turbine rotor disks and wheels. 1.2 Two heat treatments are covered....
Advertisement