ASTM International - ASTM B272-07
Standard Specification for Copper Flat Products with Finished (Rolled or Drawn) Edges (Flat Wire and Strip)
| Organization: | ASTM International |
| Publication Date: | 15 May 2007 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for copper products, flat wire and strip, with rolled or drawn finished edges produced for general application.
1.1.1 The product is produced in UNS Copper Nos. C10100, C10200, C10300, C10500, C10700, C10800, C11000, C11040, C12200, and C14200 unless otherwise established by agreement between manufacturer and purchaser.
1.2 Units Values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.
Note 1
When a copper other than that listed in is designated by the purchaser, the resulting product shall conform to the physical, mechanical, performance, dimensional, and tolerance requirements per agreement between the manufacturer and purchaser.
abstract:
This specification establishes the requirements for flat copper wire and strip products, with rolled or drawn finished edges produced for general applications. Unless otherwise established by... View More
Document History