ASTM International - ASTM D1867-07
Standard Specification for Copper-Clad Thermosetting Laminates for Printed Wiring
| Organization: | ASTM International |
| Publication Date: | 1 May 2007 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
1.1 This specification covers twelve grades of thermosetting laminate with copper foil bonded to one or both surfaces. These combination forms are intended primarily for use in fabrication of printed (etched) wiring or circuit boards.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers twelve grades of thermosetting laminate with copper foil cladded to one or both surfaces. These combination forms are intended primarily for use in fabrication of printed... View More
Document History