ASTM International - ASTM D4258-83(1999)
Standard Practice for Surface Cleaning Concrete for Coating
| Organization: | ASTM International |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Concrete structures): | 91.080.40 |
scope:
1.1 This practice includes surface cleaning of concrete to remove grease, dirt, and loose material prior to the application of coatings. Procedures include broom cleaning, vacuum cleaning, air blast cleaning, water cleaning, detergent water cleaning, and steam cleaning.
1.2 This practice is not intended to alter the surface profile of the concrete but to clean the surface.
1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautions, see Section 5.
Document History