ASTM International - ASTM D4261-83(1999)

Standard Practice for Surface Cleaning Concrete Unit Masonry for Coating

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1999
Status: inactive
Page Count: 2
ICS Code (Concrete structures): 91.080.40
scope:

1.1 This practice covers surface cleaning of concrete unit masonry to remove dust, dirt, mortar spatter, oil, and grease prior to the application of coatings. Procedures include vacuum cleaning, air-blast cleaning, water cleaning, detergent water wash, steam cleaning, and mechanical cleaning.

1.2 This practice is not intended to alter the surface profile of the concrete masonry units but to clean the surface.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 5.

Document History

June 1, 2024
Standard Practice for Surface Cleaning Concrete Masonry Units for Coating
1.1 This practice covers surface cleaning of concrete masonry units to remove dust, dirt, mortar spatter, oil, and grease prior to the application of coatings. Procedures include vacuum cleaning,...
August 1, 2018
Standard Practice for Surface Cleaning Concrete Masonry Units for Coating
1.1 This practice covers surface cleaning of concrete masonry units to remove dust, dirt, mortar spatter, oil, and grease prior to the application of coatings. Procedures include vacuum cleaning,...
May 1, 2012
Standard Practice for Surface Cleaning Concrete Masonry Units for Coating
1.1 This practice covers surface cleaning of concrete masonry units to remove dust, dirt, mortar spatter, oil, and grease prior to the application of coatings. Procedures include vacuum cleaning,...
December 1, 2005
Standard Practice for Surface Cleaning Concrete Masonry Units for Coating
1.1 This practice covers surface cleaning of concrete unit masonry to remove dust, dirt, mortar spatter, oil, and grease prior to the application of coatings. Procedures include vacuum cleaning,...
ASTM D4261-83(1999)
January 1, 1999
Standard Practice for Surface Cleaning Concrete Unit Masonry for Coating
1.1 This practice covers surface cleaning of concrete unit masonry to remove dust, dirt, mortar spatter, oil, and grease prior to the application of coatings. Procedures include vacuum cleaning,...
Advertisement