ASTM International - ASTM D2779-92(2007)
Standard Test Method for Estimation of Solubility of Gases in Petroleum Liquids
| Organization: | ASTM International |
| Publication Date: | 1 May 2007 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Gases for industrial application): | 71.100.20 |
significance And Use:
Knowledge of gas solubility is of extreme importance in the lubrication of gas compressors. It is believed to be a substantial factor in boundary lubrication, where the sudden release of dissolved... View More
scope:
1.1 This test method covers the estimation of the equilibrium solubility of several common gases encountered in the aerospace industry in hydrocarbon liquids. These include petroleum fractions with densities in the range from 0.63 to 0.90 at 288 K (59F). The solubilities can be estimated over the temperature range 228 K (-50°F) to 423 K (302°F).
1.2 This test method is based on the Clausius-Clapeyron equation, Henry's law, and the perfect gas law, with empirically assigned constants for the variation with density and for each gas.
1.3 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History