ASTM International - ASTM D6120-97(2007)

Standard Test Method for Electrical Resistivity of Anode and Cathode Carbon Material at Room Temperature

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2007
Status: inactive
Page Count: 3
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Chemical elements): 71.060.10
significance And Use:

The electrical resistivity of anode and cathode carbon material is important for efficient aluminum cell operation. It is a quality parameter that determines the suitability of an anode/cathode... View More

scope:

1.1 This test method covers the determination of the electrical resistivity at room temperature of solid cylindrical specimens cored from commercial sized carbon anodes and cathodes. This test method also applies to samples from carbon blocks prepared in a laboratory.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitation prior to use. For specific safety information, see 8.2.3.

Document History

October 1, 2024
Standard Test Method for Electrical Resistivity of Anode and Cathode Carbon Material at Room Temperature
1.1 This test method covers the determination of the electrical resistivity at room temperature of solid cylindrical specimens cored from commercial sized carbon anodes and cathodes. This test method...
July 1, 2024
Standard Test Method for Electrical Resistivity of Anode and Cathode Carbon Material at Room Temperature
1.1 This test method covers the determination of the electrical resistivity at room temperature of solid cylindrical specimens cored from commercial sized carbon anodes and cathodes. This test method...
January 1, 2017
Standard Test Method for Electrical Resistivity of Anode and Cathode Carbon Material at Room Temperature
1.1 This test method covers the determination of the electrical resistivity at room temperature of solid cylindrical specimens cored from commercial sized carbon anodes and cathodes. This test method...
November 1, 2012
Standard Test Method for Electrical Resistivity of Anode and Cathode Carbon Material at Room Temperature
1.1 This test method covers the determination of the electrical resistivity at room temperature of solid cylindrical specimens cored from commercial sized carbon anodes and cathodes. This test method...
ASTM D6120-97(2007)
May 1, 2007
Standard Test Method for Electrical Resistivity of Anode and Cathode Carbon Material at Room Temperature
1.1 This test method covers the determination of the electrical resistivity at room temperature of solid cylindrical specimens cored from commercial sized carbon anodes and cathodes. This test method...
April 10, 1997
Standard Test Method for Electrical Resistivity of Anode and Cathode Carbon Material at Room Temperature
1.1 This test method covers the determination of the electrical resistivity at room temperature of solid cylindrical specimens cored from commercial sized carbon anodes and cathodes. This test method...
April 10, 1997
Standard Test Method for Electrical Resistivity of Anode and Cathode Carbon Material at Room Temperature
1.1 This test method covers the determination of the electrical resistivity at room temperature of solid cylindrical specimens cored from commercial sized carbon anodes and cathodes. This test method...
Advertisement