ASTM International - ASTM D4288-83(1996)e1
Standard Specification for Calcium Borosilicate Pigments
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
1.1 This specification covers three grades of pigment commercially known as calcium borosilicate composite pigment. The two types differ in chemical composition while the two classes of Type I differ in oil absorption.
Document History
July 1, 2025
Standard Specification for Calcium Borosilicate Pigments
1.1 This specification covers three grades of pigment commercially known as calcium borosilicate composite pigment. The two types differ in chemical composition while the two classes of Type I differ...
October 1, 2019
Standard Specification for Calcium Borosilicate Pigments
1.1 This specification covers three grades of pigment commercially known as calcium borosilicate composite pigment. The two types differ in chemical composition while the two classes of Type I differ...
November 1, 2012
Standard Specification for Calcium Borosilicate Pigments
This specification covers three grades of pigment commercially known as calcium borosilicate composite pigment. The two types differ in chemical composition while the two classes of type I differ in...
November 1, 2007
Standard Specification for Calcium Borosilicate Pigments
This specification covers three grades of pigment commercially known as calcium borosilicate composite pigment. The two types differ in chemical composition while the two classes of type I differ in...
July 10, 2002
Standard Specification for Calcium Borosilicate Pigments
1.1 This specification covers three grades of pigment commercially known as calcium borosilicate composite pigment. The two types differ in chemical composition while the two classes of Type I differ...
ASTM D4288-83(1996)e1
January 1, 1996
Standard Specification for Calcium Borosilicate Pigments
1.1 This specification covers three grades of pigment commercially known as calcium borosilicate composite pigment. The two types differ in chemical composition while the two classes of Type I differ...