ASTM International - ASTM D2804-02(2007)
Standard Test Method for Purity of Methyl Ethyl Ketone By Gas Chromatography
| Organization: | ASTM International |
| Publication Date: | 1 June 2007 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Aldehydes and ketones): | 71.080.80 |
significance And Use:
This test method provides a measurement of commonly found impurities in commercially available methyl ethyl ketone. The measurement of these impurities and the results thereof can individually or... View More
scope:
1.1 This test method covers the determination of the purity of methyl ethyl ketone by gas chromatography. Impurities including water, acidity, and nonvolatile matter are measured by appropriate ASTM procedures and the results are used to normalize the chromatographic value.
1.2 For purposes of determining conformance of an observed value or a calculated value using this test method to relevant specifications, test result(s) shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 For hazard information and guidance, see the supplier's Material Safety Data Sheet.
Document History